Manufacturer: Vishay
Win Source Part Number: 885290-MMB02070C4709
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 47 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMB-47.0BCT, MMB-47.0BTR, MMB-47.0BDKR
MELF Resistors 1W 47ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C4709FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4709FB20
47 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
47 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
47 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMB02070C4709FB200
Surface Mount MELF Resistor, MMB 0207 Series, 47 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 885290-MMB02070C4709FB200 | 52-MMB02070C4709FB200 | MMB-47.0BCT-ND | 6788087 | 6788087P | 1804179 | 92H6738 |
| Product Name | Chip Resistor - Surface Mount - MMB02070C4709FB200 | 1W 300V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Melf Resistor, Mmb 0207 Series, 47 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | |||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |