Vishay Precision Group Chip Resistor - Surface Mount - MMB02070C4708FB200 MMB02070C4708FB200

Description
Manufacturer: Vishay Win Source Part Number: 885289-MMB02070C4708 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Other Part Number: MMB-4.7DKR-ND, MMB-4.7BCT, MMB-4.7CT, MMB-4.7TR, MMB-4.7TR-ND, MMB-4.7BDKR, MMB-4.7DKR, MMB-4.7CT-ND, MMB-4.7BTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885289-MMB02070C4708 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Other Part Number: MMB-4.7DKR-ND, MMB-4.7BCT, MMB-4.7CT, MMB-4.7TR, MMB-4.7TR-ND, MMB-4.7BDKR, MMB-4.7DKR, MMB-4.7CT-ND, MMB-4.7BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C4708FB200
885289-MMB02070C4708FB200
Chip Resistor - Surface Mount - MMB02070C4708FB200 885289-MMB02070C4708FB200
Manufacturer: Vishay Win Source Part Number: 885289-MMB02070C4708 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Other Part Number: MMB-4.7DKR-ND, MMB-4.7BCT, MMB-4.7CT, MMB-4.7TR, MMB-4.7TR-ND, MMB-4.7BDKR, MMB-4.7DKR, MMB-4.7CT-ND, MMB-4.7BTR

Manufacturer: Vishay
Win Source Part Number: 885289-MMB02070C4708FB200
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0040
Other Part Number: MMB-4.7DKR-ND, MMB-4.7BCT, MMB-4.7CT, MMB-4.7TR, MMB-4.7TR-ND, MMB-4.7BDKR, MMB-4.7DKR, MMB-4.7CT-ND, MMB-4.7BTR

Buy Now Datasheet
Surface Mount Resistors - 667632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667632
Surface Mount Resistors 667632
Vishay MMB02070C4708FB200

Vishay MMB02070C4708FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C4708FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C4708FB200
1W 300V Resistor 52-MMB02070C4708FB200
MELF Resistors 1W 4.7ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C4708FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4708FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 4.7ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C4708FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4708FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-4.7BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.7BCT-ND
Chip Resistor - Surface Mount MMB-4.7BCT-ND
4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-4.7BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.7BTR-ND
Chip Resistor - Surface Mount MMB-4.7BTR-ND
4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-4.7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.7BDKR-ND
Chip Resistor - Surface Mount MMB-4.7BDKR-ND
4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C4708FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C4708FB200
Chip Resistor - Surface Mount MMB02070C4708FB200
RES SMD 4.7 OHM 1% 1W 0207

RES SMD 4.7 OHM 1% 1W 0207

Supplier's Site Datasheet
Thin Film Resistor, 4.7 Ohm, 400Mw, 1%; Resistance Vishay - 19J4495 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 4.7 Ohm, 400Mw, 1%; Resistance Vishay
19J4495
Thin Film Resistor, 4.7 Ohm, 400Mw, 1%; Resistance Vishay 19J4495
THIN FILM RESISTOR, 4.7 OHM, 400mW, 1%; Resistance:4.7ohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 4.7 OHM, 400mW, 1%; Resistance:4.7ohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Ohm, 400 Mw, 1%, Metal Film Vishay - 54R3217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Ohm, 400 Mw, 1%, Metal Film Vishay
54R3217
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Ohm, 400 Mw, 1%, Metal Film Vishay 54R3217
Surface Mount MELF Resistor, MMB 0207 Series, 4.7 ohm, 400 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMB 0207 Series, 4.7 ohm, 400 mW, 1%, Metal Film

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 885289-MMB02070C4708FB200 667632 52-MMB02070C4708FB200 MMB-4.7BCT-ND MMB02070C4708FB200 19J4495 54R3217
Product Name Chip Resistor - Surface Mount - MMB02070C4708FB200 Surface Mount Resistors 1W 300V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistor, 4.7 Ohm, 400Mw, 1%; Resistance Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Ohm, 400 Mw, 1%, Metal Film Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0207 MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details