Vishay Precision Group Chip Resistor - Surface Mount MMB02070C4703FB200

Description
470 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
470 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-470KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-470KBTR-ND
Chip Resistor - Surface Mount MMB-470KBTR-ND
470 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-470KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-470KBCT-ND
Chip Resistor - Surface Mount MMB-470KBCT-ND
470 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-470KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-470KBDKR-ND
Chip Resistor - Surface Mount MMB-470KBDKR-ND
470 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667745
Surface Mount Resistors 667745
Vishay MMB02070C4703FB200

Vishay MMB02070C4703FB200

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 470 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4493 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 470 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4493
Surface Mount Melf Resistor, Mmb 0207 Series, 470 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4493
Surface Mount MELF Resistor, MMB 0207 Series, 470 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 470 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MMB-470KBTR-ND 667745 19J4493
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Melf Resistor, Mmb 0207 Series, 470 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details