Vishay Precision Group Surface Mount Resistors MMB02070C4702FB200

Description
Vishay MMB02070C4702FB200
Request a Quote Datasheet
Description
Vishay MMB02070C4702FB200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788062
Surface Mount Resistors 6788062
Vishay MMB02070C4702FB200

Vishay MMB02070C4702FB200

Supplier's Site
Surface Mount Resistors - 6788062P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788062P
Surface Mount Resistors 6788062P
Vishay MMB02070C4702FB200

Vishay MMB02070C4702FB200

Supplier's Site
Surface Mount Resistors - 1804176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804176
Surface Mount Resistors 1804176
Vishay MMB02070C4702FB200

Vishay MMB02070C4702FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB-47.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-47.0KBDKR-ND
Chip Resistor - Surface Mount MMB-47.0KBDKR-ND
47 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

47 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-47.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-47.0KBTR-ND
Chip Resistor - Surface Mount MMB-47.0KBTR-ND
47 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

47 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-47.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-47.0KBCT-ND
Chip Resistor - Surface Mount MMB-47.0KBCT-ND
47 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

47 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C4702FB200
885288-MMB02070C4702FB200
Chip Resistor - Surface Mount - MMB02070C4702FB200 885288-MMB02070C4702FB200
Manufacturer: Vishay Win Source Part Number: 885288-MMB02070C4702 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMB-47.0KBCT, MMB-47.0KBDKR, MMB-47.0KBTR

Manufacturer: Vishay
Win Source Part Number: 885288-MMB02070C4702FB200
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMB-47.0KBCT, MMB-47.0KBDKR, MMB-47.0KBTR

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C4702FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C4702FB200
1W 300V Resistor 52-MMB02070C4702FB200
MELF Resistors 1W 47Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C4702FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4702FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 47Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C4702FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4702FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 47kΩ 0207 Chip Resistor - Surface Mount ROHS - 17930-MMB02070C4702FB200 - Utmel Electronic Limited
Hong Kong, China
1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 47kΩ 0207 Chip Resistor - Surface Mount ROHS
17930-MMB02070C4702FB200
1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 47kΩ 0207 Chip Resistor - Surface Mount ROHS 17930-MMB02070C4702FB200
1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 47kΩ 0207 Chip Resistor - Surface Mount ROHS

1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 47kΩ 0207 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - MMB02070C4702FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C4702FB200
Chip Resistor - Surface Mount MMB02070C4702FB200
RES SMD 47K OHM 1% 1W 0207

RES SMD 47K OHM 1% 1W 0207

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 47K, 1%, 0207; Resistance Vishay - 12AC1728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 47K, 1%, 0207; Resistance Vishay
12AC1728
Res, Aec-Q200, Thin Film, 47K, 1%, 0207; Resistance Vishay 12AC1728
RES, AEC-Q200, THIN FILM, 47K, 1%, 0207; Resistance:47kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 47K, 1%, 0207; Resistance:47kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 47 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4492 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 47 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4492
Surface Mount Melf Resistor, Mmb 0207 Series, 47 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4492
Surface Mount MELF Resistor, MMB 0207 Series, 47 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 47 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6788062 6788062P 1804176 MMB-47.0KBDKR-ND 885288-MMB02070C4702FB200 52-MMB02070C4702FB200 17930-MMB02070C4702FB200 MMB02070C4702FB200 12AC1728 19J4492
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C4702FB200 1W 300V Resistor 1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 47kΩ 0207 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 47K, 1%, 0207; Resistance Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 47 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207 MELF, 0207 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Power Rating 0.4000 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details