Vishay Precision Group Chip Resistor - Surface Mount MMB02070C4701FB200

Description
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-4.70KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.70KBTR-ND
Chip Resistor - Surface Mount MMB-4.70KBTR-ND
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-4.70KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.70KBCT-ND
Chip Resistor - Surface Mount MMB-4.70KBCT-ND
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-4.70KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.70KBDKR-ND
Chip Resistor - Surface Mount MMB-4.70KBDKR-ND
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Vishay - 64M2010 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Vishay
64M2010
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Vishay 64M2010
Surface Mount MELF Resistor, MMB 0207 Series, 4.7 kohm, 400 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMB 0207 Series, 4.7 kohm, 400 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 95H6925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
95H6925
Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 95H6925
Surface Mount MELF Resistor, MMB 0207 Series, 4.7 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 4.7 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MMB-4.70KBTR-ND 64M2010 95H6925
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879335-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details