Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150961-MMB02070C437
Operating Supply Voltage: 300 V
Resistance: 437 kΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150961-MMB02070C4373FB200 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMB02070C4373FB200 |