Vishay Intertechnology, Inc. Connectors,Interconnects MMB02070C4302FB200

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Application: CapSense Mounting Style: Through Hole Features: Socket Contact Tin 14-16 AWG Crimp Voltage Rating: 600V Resistance (Ohms): 5 Power Rating: 1/4(W)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Application: CapSense Mounting Style: Through Hole Features: Socket Contact Tin 14-16 AWG Crimp Voltage Rating: 600V Resistance (Ohms): 5 Power Rating: 1/4(W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Application: CapSense Mounting Style: Through Hole Features: Socket Contact Tin 14-16 AWG Crimp Voltage Rating: 600V Resistance (Ohms): 5 Power Rating: 1/4(W)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Length: 0.50' (152.4mm)
Application: CapSense
Mounting Style: Through Hole
Features: Socket Contact Tin 14-16 AWG Crimp
Voltage Rating: 600V
Resistance (Ohms): 5
Power Rating: 1/4(W)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details