Vishay Intertechnology, Inc. Automotive SMD 0.4W Resistor MMB02070C4301FB200

Description
Res Thin Film 0207(2309) 4.3K Ohm 1% 0.4W ±50ppm/°C Sulfur Resistant Melf Pad SMD T/R Automotive AEC-Q200 Medical Product overview: MMB02070C4301FB200 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4301FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0207(2309) 4.3K Ohm 1% 0.4W ±50ppm/°C Sulfur Resistant Melf Pad SMD T/R Automotive AEC-Q200 Medical Product overview: MMB02070C4301FB200 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4301FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.4W Resistor - 52-MMB02070C4301FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.4W Resistor
52-MMB02070C4301FB200
Automotive SMD 0.4W Resistor 52-MMB02070C4301FB200
Res Thin Film 0207(2309) 4.3K Ohm 1% 0.4W ±50ppm/°C Sulfur Resistant Melf Pad SMD T/R Automotive AEC-Q200 Medical Product overview: MMB02070C4301FB200 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4301FB20 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0207(2309) 4.3K Ohm 1% 0.4W ±50ppm/°C Sulfur Resistant Melf Pad SMD T/R Automotive AEC-Q200 Medical Product overview: MMB02070C4301FB200 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4301FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C4301FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C4301FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C4301FB200TR-ND
MMB 0207-50 1% B2 4K3

MMB 0207-50 1% B2 4K3

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C4301FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C4301FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C4301FB200CT-ND
MMB 0207-50 1% B2 4K3

MMB 0207-50 1% B2 4K3

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C4301FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C4301FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C4301FB200DKR-ND
MMB 0207-50 1% B2 4K3

MMB 0207-50 1% B2 4K3

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C4301FB200 - 970699-MMB02070C4301FB200 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C4301FB200
970699-MMB02070C4301FB200
Chip Resistor - Surface Mount - MMB02070C4301FB200 970699-MMB02070C4301FB200
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970699-MMB02070C4301 FB200 Packaging: Tape and Reel Length: 5.8 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 300 V Composition: Metal Film, Mini-Melf-resistor, Thin Film Resistance: 4.3 kΩ Diameter: 2.2 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970699-MMB02070C4301FB200
Packaging: Tape and Reel
Length: 5.8 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 300 V
Composition: Metal Film, Mini-Melf-resistor, Thin Film
Resistance: 4.3 kΩ
Diameter: 2.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-MMB02070C4301FB200 749-MMB02070C4301FB200TR-ND 970699-MMB02070C4301FB200
Product Name Automotive SMD 0.4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C4301FB200
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0207(2309) MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers