Vishay Precision Group Chip Resistor - Surface Mount MMB02070C3909FB200

Description
39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMB 0207 Series Surface Mount MELF Resistor from Vishay features a resistance value of 39 Ohms and a power rating of 400 mW. It has a tolerance of 1%, ensuring precise performance in various applications. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The MMB 0207 is designed for high reliability and stability, making it ideal for use in automotive, telecommunication, industrial, and medical equipment. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 350 V. The resistor also exhibits excellent pulse load capability and is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The MMB 0207 Series Surface Mount MELF Resistor from Vishay features a resistance value of 39 Ohms and a power rating of 400 mW. It has a tolerance of 1%, ensuring precise performance in various applications. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The MMB 0207 is designed for high reliability and stability, making it ideal for use in automotive, telecommunication, industrial, and medical equipment. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 350 V. The resistor also exhibits excellent pulse load capability and is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1385-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1385-2-ND
Chip Resistor - Surface Mount 749-1385-2-ND
39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1385-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1385-6-ND
Chip Resistor - Surface Mount 749-1385-6-ND
39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1385-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1385-1-ND
Chip Resistor - Surface Mount 749-1385-1-ND
39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6788056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788056
Surface Mount Resistors 6788056
Vishay MMB02070C3909FB200

Vishay MMB02070C3909FB200

Supplier's Site
Surface Mount Resistors - 1688266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688266
Surface Mount Resistors 1688266
Vishay MMB02070C3909FB200

Vishay MMB02070C3909FB200

Supplier's Site
Surface Mount Resistors - 1804325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804325
Surface Mount Resistors 1804325
Vishay MMB02070C3909FB200

Vishay MMB02070C3909FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C3909FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C3909FB200
1W 300V Resistor 52-MMB02070C3909FB200
MELF Resistors 1W 39ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3909FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3909FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 39ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3909FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3909FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
984452-MMB02070C3909FB200
Resistors - Chip Resistor - Surface Mount 984452-MMB02070C3909FB200
Win Source Part Number: 984452-MMB02070C3909 FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 39 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMB02070C3909FB200-N D,749-1385-6,749-138 5-2,749-1385-1

Win Source Part Number: 984452-MMB02070C3909FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 39 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMB02070C3909FB200-ND,749-1385-6,749-1385-2,749-1385-1

Buy Now Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 39 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 71C7528 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 39 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
71C7528
Surface Mount Melf Resistor, Mmb 0207 Series, 39 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 71C7528
Surface Mount MELF Resistor, MMB 0207 Series, 39 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 39 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-1385-2-ND 6788056 1688266 52-MMB02070C3909FB200 984452-MMB02070C3909FB200 71C7528
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 1W 300V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 39 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin film MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details