Vishay Precision Group Chip Resistor - Surface Mount MMB02070C3901FB200

Description
3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1384-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1384-2-ND
Chip Resistor - Surface Mount 749-1384-2-ND
3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1384-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1384-1-ND
Chip Resistor - Surface Mount 749-1384-1-ND
3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1384-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1384-6-ND
Chip Resistor - Surface Mount 749-1384-6-ND
3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C3901FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C3901FB200
1W 300V Resistor 52-MMB02070C3901FB200
MELF Resistors 1W 3.9Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3901FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3901FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 3.9Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3901FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3901FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 3.9 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4486 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 3.9 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4486
Surface Mount Melf Resistor, Mmb 0207 Series, 3.9 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4486
Surface Mount MELF Resistor, MMB 0207 Series, 3.9 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 3.9 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 3K9, 1%, 0207; Resistance Vishay - 12AC1727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 3K9, 1%, 0207; Resistance Vishay
12AC1727
Res, Aec-Q200, Thin Film, 3K9, 1%, 0207; Resistance Vishay 12AC1727
RES, AEC-Q200, THIN FILM, 3K9, 1%, 0207; Resistance:3.9kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELFRoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 3K9, 1%, 0207; Resistance:3.9kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1384-2-ND 52-MMB02070C3901FB200 19J4486 12AC1727
Product Name Chip Resistor - Surface Mount 1W 300V Resistor Surface Mount Melf Resistor, Mmb 0207 Series, 3.9 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 3K9, 1%, 0207; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers