Vishay Precision Group Chip Resistor - Surface Mount MMB02070C3900FB200

Description
390 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
390 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-390BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-390BTR-ND
Chip Resistor - Surface Mount MMB-390BTR-ND
390 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

390 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-390BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-390BCT-ND
Chip Resistor - Surface Mount MMB-390BCT-ND
390 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

390 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-390BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-390BDKR-ND
Chip Resistor - Surface Mount MMB-390BDKR-ND
390 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

390 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C3900FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C3900FB200
1W 300V Resistor 52-MMB02070C3900FB200
MELF Resistors 1W 390ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3900FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3900FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 390ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3900FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3900FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - MMB02070C3900FB200
759271-MMB02070C3900FB200
Electronic Wholesale - MMB02070C3900FB200 759271-MMB02070C3900FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 759271-MMB02070C3900 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 390 Ohms Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 759271-MMB02070C3900FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 390 Ohms
Categories: Resistors
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Buy Now
Surface Mount Melf Resistor, Mmb 0207 Series, 390 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 390 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4485
Surface Mount Melf Resistor, Mmb 0207 Series, 390 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4485
Surface Mount MELF Resistor, MMB 0207 Series, 390 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 390 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 390R, 1%, 0207; Resistance Vishay - 12AC1726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 390R, 1%, 0207; Resistance Vishay
12AC1726
Res, Aec-Q200, Thin Film, 390R, 1%, 0207; Resistance Vishay 12AC1726
RES, AEC-Q200, THIN FILM, 390R, 1%, 0207; Resistance:390ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELFRoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 390R, 1%, 0207; Resistance:390ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MMB-390BTR-ND 52-MMB02070C3900FB200 759271-MMB02070C3900FB200 19J4485 12AC1726
Product Name Chip Resistor - Surface Mount 1W 300V Resistor Electronic Wholesale - MMB02070C3900FB200 Surface Mount Melf Resistor, Mmb 0207 Series, 390 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 390R, 1%, 0207; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers