MELF Resistors MMB 0207-50 1% B2 36R Product overview: MMB02070C3609FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3609FB20
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134019-MMB02070C360
Packaging: Tape and Reel
Length: 5.8 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 300 V
Composition: Metal Film, Mini-Melf-resistor, Thin Film
Resistance: 36 Ω
Diameter: 2.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
MMB 0207-50 1% B2 36R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070C3609FB200 | 1134019-MMB02070C3609FB200 | 749-MMB02070C3609FB200TR-ND |
| Product Name | Resistor | Chip Resistor - Surface Mount - MMB02070C3609FB200 | Chip Resistor - Surface Mount |
| Resistance Range | 36 ohms | 36 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 350 volts | 300 volts | |
| Operating AC Voltage | 350 volts | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |