33 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
33 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
33 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMB02070C3309FB200
Manufacturer: Vishay
Win Source Part Number: 885287-MMB02070C3309
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 33 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMB-33.0BCT, MMB-33.0BTR, MMB-33.0BDKR
MELF Resistors 1W 33ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3309FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3309FB20
Surface Mount MELF Resistor, MMB 0207 Series, 33 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | MMB-33.0BTR-ND | 6788034 | 6788034P | 1804171 | 885287-MMB02070C3309FB200 | 52-MMB02070C3309FB200 | 98H1939 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount - MMB02070C3309FB200 | 1W 300V Resistor | Surface Mount Melf Resistor, Mmb 0207 Series, 33 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | ||||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm; Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | Surface Mount Technology (SMT / SMD); 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |