Vishay Precision Group Chip Resistor - Surface Mount MMB02070C3308FB200

Description
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-3.30BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-3.30BTR-ND
Chip Resistor - Surface Mount MMB-3.30BTR-ND
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-3.30BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-3.30BCT-ND
Chip Resistor - Surface Mount MMB-3.30BCT-ND
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-3.30BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-3.30BDKR-ND
Chip Resistor - Surface Mount MMB-3.30BDKR-ND
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - MMB02070C3308FB200
759294-MMB02070C3308FB200
Electronic Wholesale - MMB02070C3308FB200 759294-MMB02070C3308FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 759294-MMB02070C3308 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 Ohms Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 759294-MMB02070C3308FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.3 Ohms
Categories: Resistors
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Buy Now
Surface Mount Resistors - 6788030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788030
Surface Mount Resistors 6788030
Vishay MMB02070C3308FB200

Vishay MMB02070C3308FB200

Supplier's Site
Surface Mount Resistors - 6788030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788030P
Surface Mount Resistors 6788030P
Vishay MMB02070C3308FB200

Vishay MMB02070C3308FB200

Supplier's Site
Surface Mount Resistors - 1804170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804170
Surface Mount Resistors 1804170
Vishay MMB02070C3308FB200

Vishay MMB02070C3308FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C3308FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C3308FB200
1W 300V Resistor 52-MMB02070C3308FB200
MELF Resistors 1W 3.3ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3308FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3308FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 3.3ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3308FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3308FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MELF Resistors 1W 3.3ohms 1% 0207 MELF 300V 50ppm - 878-MMB02070C3308FB200 - Utmel Electronic Limited
Hong Kong, China
MELF Resistors 1W 3.3ohms 1% 0207 MELF 300V 50ppm
878-MMB02070C3308FB200
MELF Resistors 1W 3.3ohms 1% 0207 MELF 300V 50ppm 878-MMB02070C3308FB200
MELF Resistors 1W 3.3ohms 1% 0207 MELF 300V 50ppm

MELF Resistors 1W 3.3ohms 1% 0207 MELF 300V 50ppm

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 3.3 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4484 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 3.3 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4484
Surface Mount Melf Resistor, Mmb 0207 Series, 3.3 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4484
Surface Mount MELF Resistor, MMB 0207 Series, 3.3 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 3.3 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 3R3, 1%, 0207; Resistance Vishay - 12AC1725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 3R3, 1%, 0207; Resistance Vishay
12AC1725
Res, Aec-Q200, Thin Film, 3R3, 1%, 0207; Resistance Vishay 12AC1725
RES, AEC-Q200, THIN FILM, 3R3, 1%, 0207; Resistance:3.3ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 3R3, 1%, 0207; Resistance:3.3ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MMB-3.30BTR-ND 759294-MMB02070C3308FB200 6788030 6788030P 1804170 52-MMB02070C3308FB200 878-MMB02070C3308FB200 19J4484 12AC1725
Product Name Chip Resistor - Surface Mount Electronic Wholesale - MMB02070C3308FB200 Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 1W 300V Resistor MELF Resistors 1W 3.3ohms 1% 0207 MELF 300V 50ppm Surface Mount Melf Resistor, Mmb 0207 Series, 3.3 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 3R3, 1%, 0207; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details