The MMB02070C3307JB200 is a surface mount chip resistor from Win Source Electronics, designed for applications requiring high reliability and stability. It features a resistance value of 330 mΩ with a tolerance of ±5%. The resistor operates within a temperature range of -55°C to 155°C and has a power rating of 1W. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The device is packaged in a MELF format with dimensions of 2.20mm in diameter and 5.80mm in length. Additionally, it has a temperature coefficient of ±50 ppm/°C and is RoHS3 compliant. The resistor is available in standard packaging of 2,000 units per reel, ensuring convenient handling for production.
330 mOhms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
330 mOhms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
330 mOhms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1327015-MMB02070C330
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 330 mOhms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0207
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: MMB02070C3307JB200-N
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-1938-2-ND | 1327015-MMB02070C3307JB200 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | MELF, 0207 | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms |