Vishay Precision Group Chip Resistor - Surface Mount MMB02070C3307FB200

Description
330 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
330 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1100-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1100-1-ND
Chip Resistor - Surface Mount 749-1100-1-ND
330 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1100-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1100-2-ND
Chip Resistor - Surface Mount 749-1100-2-ND
330 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1100-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1100-6-ND
Chip Resistor - Surface Mount 749-1100-6-ND
330 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 0R33, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7521
Res, 0R33, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7521
RES, 0R33, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 0R33, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1100-1-ND 84AH7521
Product Name Chip Resistor - Surface Mount Res, 0R33, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details