Vishay Precision Group Chip Resistor - Surface Mount - MMB02070C3302FB200 MMB02070C3302FB200

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 806757-MMB02070C3302 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 33 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 806757-MMB02070C3302 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 33 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C3302FB200
806757-MMB02070C3302FB200
Chip Resistor - Surface Mount - MMB02070C3302FB200 806757-MMB02070C3302FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 806757-MMB02070C3302 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 33 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 806757-MMB02070C3302FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 33 kOhms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Manufacturer Package: MELF, 0207
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Surface Mount Resistors - 667743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667743
Surface Mount Resistors 667743
Vishay MMB02070C3302FB200

Vishay MMB02070C3302FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB-33KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-33KBTR-ND
Chip Resistor - Surface Mount MMB-33KBTR-ND
33 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-33KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-33KBCT-ND
Chip Resistor - Surface Mount MMB-33KBCT-ND
33 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-33KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-33KBDKR-ND
Chip Resistor - Surface Mount MMB-33KBDKR-ND
33 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C3302FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C3302FB200
1W 300V Resistor 52-MMB02070C3302FB200
MELF Resistors 1W 33Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3302FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3302FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 33Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3302FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3302FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 33K, 1%, 0207; Resistance Vishay - 12AC1723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 33K, 1%, 0207; Resistance Vishay
12AC1723
Res, Aec-Q200, Thin Film, 33K, 1%, 0207; Resistance Vishay 12AC1723
RES, AEC-Q200, THIN FILM, 33K, 1%, 0207; Resistance:33kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 33K, 1%, 0207; Resistance:33kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 33 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 33 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4482
Surface Mount Melf Resistor, Mmb 0207 Series, 33 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4482
Surface Mount MELF Resistor, MMB 0207 Series, 33 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 33 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C3302FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C3302FB200
Chip Resistor - Surface Mount MMB02070C3302FB200
RES SMD 33K OHM 1% 1W 0207

RES SMD 33K OHM 1% 1W 0207

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 806757-MMB02070C3302FB200 667743 MMB-33KBTR-ND 52-MMB02070C3302FB200 12AC1723 19J4482 MMB02070C3302FB200
Product Name Chip Resistor - Surface Mount - MMB02070C3302FB200 Surface Mount Resistors Chip Resistor - Surface Mount 1W 300V Resistor Res, Aec-Q200, Thin Film, 33K, 1%, 0207; Resistance Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 33 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details