Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMB02070C3301FB200

Description
Win Source Part Number: 1382917-MMB02070C330 1FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382917-MMB02070C330 1FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1382917-MMB02070C3301FB200 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1382917-MMB02070C3301FB200
Resistors - Chip Resistor - Surface Mount 1382917-MMB02070C3301FB200
Win Source Part Number: 1382917-MMB02070C330 1FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1382917-MMB02070C3301FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
HTSUS: 8533.21.0040
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C3301FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C3301FB200
1W 300V Resistor 52-MMB02070C3301FB200
MELF Resistors 1W 3.3Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3301FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3301FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 3.3Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3301FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3301FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-3.30KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-3.30KBCT-ND
Chip Resistor - Surface Mount MMB-3.30KBCT-ND
3.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-3.30KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-3.30KBTR-ND
Chip Resistor - Surface Mount MMB-3.30KBTR-ND
3.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-3.30KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-3.30KBDKR-ND
Chip Resistor - Surface Mount MMB-3.30KBDKR-ND
3.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6788021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788021
Surface Mount Resistors 6788021
Vishay MMB02070C3301FB200

Vishay MMB02070C3301FB200

Supplier's Site
Surface Mount Resistors - 6788021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788021P
Surface Mount Resistors 6788021P
Vishay MMB02070C3301FB200

Vishay MMB02070C3301FB200

Supplier's Site
Surface Mount Resistors - 1804167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804167
Surface Mount Resistors 1804167
Vishay MMB02070C3301FB200

Vishay MMB02070C3301FB200

Supplier's Site
Res, Aec-Q200, Thin Film, 3K3, 1%, 0207; Resistance Vishay - 12AC1722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 3K3, 1%, 0207; Resistance Vishay
12AC1722
Res, Aec-Q200, Thin Film, 3K3, 1%, 0207; Resistance Vishay 12AC1722
RES, AEC-Q200, THIN FILM, 3K3, 1%, 0207; Resistance:3.3kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELFRoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 3K3, 1%, 0207; Resistance:3.3kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELFRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 3.3 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 83H9266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 3.3 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
83H9266
Surface Mount Melf Resistor, Mmb 0207 Series, 3.3 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 83H9266
Surface Mount MELF Resistor, MMB 0207 Series, 3.3 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 3.3 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
MELF Resistors 1W 3.3Kohms 1% 0207 MELF 300V 50ppm - 878-MMB02070C3301FB200 - Utmel Electronic Limited
Hong Kong, China
MELF Resistors 1W 3.3Kohms 1% 0207 MELF 300V 50ppm
878-MMB02070C3301FB200
MELF Resistors 1W 3.3Kohms 1% 0207 MELF 300V 50ppm 878-MMB02070C3301FB200
MELF Resistors 1W 3.3Kohms 1% 0207 MELF 300V 50ppm

MELF Resistors 1W 3.3Kohms 1% 0207 MELF 300V 50ppm

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1382917-MMB02070C3301FB200 52-MMB02070C3301FB200 MMB-3.30KBCT-ND 6788021 6788021P 1804167 12AC1722 83H9266 878-MMB02070C3301FB200
Product Name Resistors - Chip Resistor - Surface Mount 1W 300V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Aec-Q200, Thin Film, 3K3, 1%, 0207; Resistance Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 3.3 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay MELF Resistors 1W 3.3Kohms 1% 0207 MELF 300V 50ppm
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm Thin Film (Chip); Thin Film
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 0.4000 watts 1 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details