MELF Resistors 1W 330ohms 1% 0207 MELF 350V 50ppm Product overview: MMB02070C3300FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3300FB20
330 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
330 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
330 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMB02070C3300FB200
Surface Mount MELF Resistor, MMB 0207 Series, 330 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 330 OHM 1% 1W 0207
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070C3300FB200 | MMB-330BDKR-ND | 6788012 | 6788012P | 1804165 | 67H5554 | MMB02070C3300FB200 |
| Product Name | 1W 350V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Melf Resistor, Mmb 0207 Series, 330 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Operating DC Voltage | 350 volts | ||||||
| Operating AC Voltage | 350 volts |