Vishay Precision Group 1W 300V Resistor MMB02070C2708FB200

Description
MELF Resistors 1W 2.7ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2708FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2708FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 2.7ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2708FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2708FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C2708FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2708FB200
1W 300V Resistor 52-MMB02070C2708FB200
MELF Resistors 1W 2.7ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2708FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2708FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 2.7ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2708FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2708FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1496-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1496-2-ND
Chip Resistor - Surface Mount 749-1496-2-ND
2.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1496-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1496-6-ND
Chip Resistor - Surface Mount 749-1496-6-ND
2.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1496-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1496-1-ND
Chip Resistor - Surface Mount 749-1496-1-ND
2.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6788015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788015
Surface Mount Resistors 6788015
Vishay MMB02070C2708FB200

Vishay MMB02070C2708FB200

Supplier's Site
Surface Mount Resistors - 6788015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788015P
Surface Mount Resistors 6788015P
Vishay MMB02070C2708FB200

Vishay MMB02070C2708FB200

Supplier's Site
Surface Mount Resistors - 1804166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804166
Surface Mount Resistors 1804166
Vishay MMB02070C2708FB200

Vishay MMB02070C2708FB200

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 2.7 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4481 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 2.7 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4481
Surface Mount Melf Resistor, Mmb 0207 Series, 2.7 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4481
Surface Mount MELF Resistor, MMB 0207 Series, 2.7 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 2.7 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C2708FB200 749-1496-2-ND 6788015 6788015P 1804166 19J4481
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mmb 0207 Series, 2.7 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details