Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1327069-MMB02070C270
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 270 kOhms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0207
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-1383-6,MMB02070C
RoHS Status: ROHS3 Compliant
270 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
270 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
270 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 1W 270Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2703FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2703FB20
METAL FILM RESISTOR,0207,270 KOHM,400 mW; Resistance:270kohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
RES SMD 270K OHM 1% 1W 0207
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1327069-MMB02070C2703FB200 | 749-1383-2-ND | 52-MMB02070C2703FB200 | 19J4479 | MMB02070C2703FB200 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 1W 300V Resistor | Metal Film Resistor,0207,270 Kohm,400 Mw; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | |
| Resistance Range | 270000 ohms | 270000 ohms | 270000 ohms | 270000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | 0.4000 watts | 1 watts |