Vishay Precision Group Chip Resistor - Surface Mount MMB02070C2702FB200

Description
27 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
27 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1382-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1382-2-ND
Chip Resistor - Surface Mount 749-1382-2-ND
27 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1382-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1382-1-ND
Chip Resistor - Surface Mount 749-1382-1-ND
27 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1382-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1382-6-ND
Chip Resistor - Surface Mount 749-1382-6-ND
27 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C2702FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2702FB200
1W 300V Resistor 52-MMB02070C2702FB200
MELF Resistors 1W 27Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2702FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2702FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 27Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2702FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2702FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 27 Kohm, 400 Mw, 1%, Metal Film Vishay - 54R3169 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 27 Kohm, 400 Mw, 1%, Metal Film Vishay
54R3169
Surface Mount Melf Resistor, Mmb 0207 Series, 27 Kohm, 400 Mw, 1%, Metal Film Vishay 54R3169
Surface Mount MELF Resistor, MMB 0207 Series, 27 kohm, 400 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMB 0207 Series, 27 kohm, 400 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 27 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4478 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 27 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4478
Surface Mount Melf Resistor, Mmb 0207 Series, 27 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4478
Surface Mount MELF Resistor, MMB 0207 Series, 27 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 27 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C2702FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C2702FB200
Resistors - Chip Resistor - Surface Mount MMB02070C2702FB200
RES SMD 27K OHM 1% 1W 0207

RES SMD 27K OHM 1% 1W 0207

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1382-2-ND 52-MMB02070C2702FB200 54R3169 19J4478 MMB02070C2702FB200
Product Name Chip Resistor - Surface Mount 1W 300V Resistor Surface Mount Melf Resistor, Mmb 0207 Series, 27 Kohm, 400 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 27 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) MELF, 0207
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details