Vishay Precision Group 1W 300V Resistor MMB02070C2701FB200

Description
MELF Resistors 1W 2.7Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2701FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2701FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 2.7Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2701FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2701FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C2701FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2701FB200
1W 300V Resistor 52-MMB02070C2701FB200
MELF Resistors 1W 2.7Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2701FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2701FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 2.7Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2701FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2701FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1379185-MMB02070C2701FB200 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379185-MMB02070C2701FB200
Resistors - Chip Resistor - Surface Mount 1379185-MMB02070C2701FB200
Win Source Part Number: 1379185-MMB02070C270 1FB200 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMB - Professional Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0207 Supplier Device Package: 0207 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2.7 kOhms Power (Watts): 1W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1379185-MMB02070C2701FB200
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MMB - Professional
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200
Package / Case: MELF, 0207
Supplier Device Package: 0207
HTSUS: 8533.21.0040
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 2.7 kOhms
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1381-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1381-2-ND
Chip Resistor - Surface Mount 749-1381-2-ND
2.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1381-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1381-6-ND
Chip Resistor - Surface Mount 749-1381-6-ND
2.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1381-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1381-1-ND
Chip Resistor - Surface Mount 749-1381-1-ND
2.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667742
Surface Mount Resistors 667742
Vishay MMB02070C2701FB200

Vishay MMB02070C2701FB200

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 2.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4477 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 2.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4477
Surface Mount Melf Resistor, Mmb 0207 Series, 2.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4477
Surface Mount MELF Resistor, MMB 0207 Series, 2.7 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 2.7 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C2701FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C2701FB200
Resistors - Chip Resistor - Surface Mount MMB02070C2701FB200
RES SMD 2.7K OHM 1% 1W 0207

RES SMD 2.7K OHM 1% 1W 0207

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C2701FB200 1379185-MMB02070C2701FB200 749-1381-2-ND 667742 19J4477 MMB02070C2701FB200
Product Name 1W 300V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Melf Resistor, Mmb 0207 Series, 2.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers