Vishay Precision Group Chip Resistor - Surface Mount - MMB02070C2700FB200 MMB02070C2700FB200

Description
Manufacturer: Vishay Win Source Part Number: 747563-MMB02070C2700 FB200 Family Name: MMB 0207 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1624+ Alternative Parts (Cross-Reference): CSRV0207FTNT2700; CSRV0207FTDT2700; CSRV0207FTET2700; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 747563-MMB02070C2700 FB200 Family Name: MMB 0207 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1624+ Alternative Parts (Cross-Reference): CSRV0207FTNT2700; CSRV0207FTDT2700; CSRV0207FTET2700; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C2700FB200
747563-MMB02070C2700FB200
Chip Resistor - Surface Mount - MMB02070C2700FB200 747563-MMB02070C2700FB200
Manufacturer: Vishay Win Source Part Number: 747563-MMB02070C2700 FB200 Family Name: MMB 0207 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1624+ Alternative Parts (Cross-Reference): CSRV0207FTNT2700; CSRV0207FTDT2700; CSRV0207FTET2700; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 747563-MMB02070C2700FB200
Family Name: MMB 0207
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1624+
Alternative Parts (Cross-Reference): CSRV0207FTNT2700; CSRV0207FTDT2700; CSRV0207FTET2700;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 667741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667741
Surface Mount Resistors 667741
Vishay MMB02070C2700FB200

Vishay MMB02070C2700FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C2700FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2700FB200
1W 300V Resistor 52-MMB02070C2700FB200
MELF Resistors 1W 270ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2700FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2700FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 270ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2700FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2700FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-270BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-270BTR-ND
Chip Resistor - Surface Mount MMB-270BTR-ND
270 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

270 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-270BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-270BDKR-ND
Chip Resistor - Surface Mount MMB-270BDKR-ND
270 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

270 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-270BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-270BCT-ND
Chip Resistor - Surface Mount MMB-270BCT-ND
270 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

270 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 270 Ohm, 400 Mw, 1%, Metal Film Vishay - 54R3167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 270 Ohm, 400 Mw, 1%, Metal Film Vishay
54R3167
Surface Mount Melf Resistor, Mmb 0207 Series, 270 Ohm, 400 Mw, 1%, Metal Film Vishay 54R3167
Surface Mount MELF Resistor, MMB 0207 Series, 270 ohm, 400 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMB 0207 Series, 270 ohm, 400 mW, 1%, Metal Film

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 270 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4476 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 270 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4476
Surface Mount Melf Resistor, Mmb 0207 Series, 270 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4476
Surface Mount MELF Resistor, MMB 0207 Series, 270 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 270 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 270R, 1%, 0207; Resistance Vishay - 12AC1721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 270R, 1%, 0207; Resistance Vishay
12AC1721
Res, Aec-Q200, Thin Film, 270R, 1%, 0207; Resistance Vishay 12AC1721
RES, AEC-Q200, THIN FILM, 270R, 1%, 0207; Resistance:270ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELFRoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 270R, 1%, 0207; Resistance:270ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 747563-MMB02070C2700FB200 667741 52-MMB02070C2700FB200 MMB-270BTR-ND 54R3167 19J4476 12AC1721
Product Name Chip Resistor - Surface Mount - MMB02070C2700FB200 Surface Mount Resistors 1W 300V Resistor Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 270 Ohm, 400 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 270 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 270R, 1%, 0207; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0207 MELF, 0207 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details