Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMB02070C2610FB200 MMB02070C2610FB200

Description
Manufacturer: Vishay Win Source Part Number: 885284-MMB02070C2610 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 261 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885284-MMB02070C2610 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 261 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C2610FB200
885284-MMB02070C2610FB200
Chip Resistor - Surface Mount - MMB02070C2610FB200 885284-MMB02070C2610FB200
Manufacturer: Vishay Win Source Part Number: 885284-MMB02070C2610 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 261 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 885284-MMB02070C2610FB200
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 261 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C2610FB200-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB02070C2610FB200-ND
Chip Resistor - Surface Mount MMB02070C2610FB200-ND
261 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

261 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
MELF Resistors MMB 0207-50 1% B2 261R Product overview: MMB02070C2610FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2610FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors MMB 0207-50 1% B2 261R Product overview: MMB02070C2610FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2610FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 885284-MMB02070C2610FB200 MMB02070C2610FB200-ND 52-MMB02070C2610FB200
Product Name Chip Resistor - Surface Mount - MMB02070C2610FB200 Chip Resistor - Surface Mount Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging MELF, 0207
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details