Vishay Intertechnology, Inc. 1W 300V Resistor MMB02070C2493FB200

Description
MELF Resistors 1W 249Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2493FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2493FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 249Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2493FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2493FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C2493FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2493FB200
1W 300V Resistor 52-MMB02070C2493FB200
MELF Resistors 1W 249Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2493FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2493FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 249Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2493FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2493FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2493FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2493FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C2493FB200DKR-ND
249 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

249 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2493FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2493FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C2493FB200TR-ND
249 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

249 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2493FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2493FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C2493FB200CT-ND
249 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

249 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C2493FB200
732731-MMB02070C2493FB200
Chip Resistor - Surface Mount - MMB02070C2493FB200 732731-MMB02070C2493FB200
Manufacturer: Vishay Beyschlag Manufacturer: Vishay Win Source Part Number: 732731-MMB02070C2493 FB200 Series: MMB 0207 - Professional Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200 Package: MELF, 0207 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Resistance (Ohms): 249k Composition: Thin Film Number of Terminations: 2 Size: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 0207 Alternative Parts (Cross-Reference): NFR0207JF2493DTRF; NFR0207JF2493CTRF; CSRV0207FTNT2493; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Beyschlag
Manufacturer: Vishay
Win Source Part Number: 732731-MMB02070C2493FB200
Series: MMB 0207 - Professional
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Automotive AEC-Q200
Package: MELF, 0207
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 249k
Composition: Thin Film
Number of Terminations: 2
Size: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0207
Alternative Parts (Cross-Reference): NFR0207JF2493DTRF; NFR0207JF2493CTRF; CSRV0207FTNT2493;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C2493FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C2493FB200
Chip Resistor - Surface Mount MMB02070C2493FB200
RES SMD 249K OHM 1% 1W 0207

RES SMD 249K OHM 1% 1W 0207

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MMB02070C2493FB200 749-MMB02070C2493FB200DKR-ND 732731-MMB02070C2493FB200 MMB02070C2493FB200
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C2493FB200 Chip Resistor - Surface Mount
Resistance Range 249000 ohms 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details