Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMB02070C2402FB200 MMB02070C2402FB200

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110076-MMB02070C240 2FB200 Packaging: Tape and Reel Length: 5.8 mm Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 300 V Composition: Metal Film, Mini-Melf-resistor, Thin Film Resistance: 24 kΩ Diameter: 2.2 mm Categories: Chip Resistor - Surface Mount Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110076-MMB02070C240 2FB200 Packaging: Tape and Reel Length: 5.8 mm Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 300 V Composition: Metal Film, Mini-Melf-resistor, Thin Film Resistance: 24 kΩ Diameter: 2.2 mm Categories: Chip Resistor - Surface Mount Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB02070C2402FB200 - 1110076-MMB02070C2402FB200 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C2402FB200
1110076-MMB02070C2402FB200
Chip Resistor - Surface Mount - MMB02070C2402FB200 1110076-MMB02070C2402FB200
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110076-MMB02070C240 2FB200 Packaging: Tape and Reel Length: 5.8 mm Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 300 V Composition: Metal Film, Mini-Melf-resistor, Thin Film Resistance: 24 kΩ Diameter: 2.2 mm Categories: Chip Resistor - Surface Mount Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110076-MMB02070C2402FB200
Packaging: Tape and Reel
Length: 5.8 mm
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 300 V
Composition: Metal Film, Mini-Melf-resistor, Thin Film
Resistance: 24 kΩ
Diameter: 2.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Chip Resistor - Surface Mount - 749-MMB02070C2402FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2402FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C2402FB200DKR-ND
MMB 0207-50 1% B2 24K

MMB 0207-50 1% B2 24K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2402FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2402FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C2402FB200TR-ND
MMB 0207-50 1% B2 24K

MMB 0207-50 1% B2 24K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2402FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2402FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C2402FB200CT-ND
MMB 0207-50 1% B2 24K

MMB 0207-50 1% B2 24K

Buy Now Datasheet
MELF Resistors MMB 0207-50 1% B2 24K Product overview: MMB02070C2402FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2402FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors MMB 0207-50 1% B2 24K Product overview: MMB02070C2402FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2402FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C2402FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C2402FB200
Resistors - Chip Resistor - Surface Mount MMB02070C2402FB200
MMB 0207-50 1% B2 24K

MMB 0207-50 1% B2 24K

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1110076-MMB02070C2402FB200 749-MMB02070C2402FB200DKR-ND 52-MMB02070C2402FB200 MMB02070C2402FB200
Product Name Chip Resistor - Surface Mount - MMB02070C2402FB200 Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 24000 ohms 24000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 300 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD225JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details