Vishay Precision Group Chip Resistor - Surface Mount MMB02070C2401FB200

Description
2.4 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMB02070C2401FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2401FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C2401FB200CT-ND
2.4 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.4 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2401FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2401FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C2401FB200TR-ND
2.4 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.4 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2401FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2401FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C2401FB200DKR-ND
2.4 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.4 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C2401FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2401FB200
1W 300V Resistor 52-MMB02070C2401FB200
MELF Resistors 1W 2.4Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2401FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2401FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 2.4Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2401FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2401FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787992
Surface Mount Resistors 6787992
Vishay MMB02070C2401FB200

Vishay MMB02070C2401FB200

Supplier's Site
Surface Mount Resistors - 1804159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804159
Surface Mount Resistors 1804159
Vishay MMB02070C2401FB200

Vishay MMB02070C2401FB200

Supplier's Site
Res, Aec-Q200, 2.4Kohm, Melf 0207, 0.4W Rohs Compliant Vishay - 33AK3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2.4Kohm, Melf 0207, 0.4W Rohs Compliant Vishay
33AK3381
Res, Aec-Q200, 2.4Kohm, Melf 0207, 0.4W Rohs Compliant Vishay 33AK3381
RES, AEC-Q200, 2.4KOHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

RES, AEC-Q200, 2.4KOHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-MMB02070C2401FB200CT-ND 52-MMB02070C2401FB200 6787992 1804159 33AK3381
Product Name Chip Resistor - Surface Mount 1W 300V Resistor Surface Mount Resistors Surface Mount Resistors Res, Aec-Q200, 2.4Kohm, Melf 0207, 0.4W Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin film
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); Melf 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details