Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C2269FB700

Description
22.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB02070C2269FB700-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB02070C2269FB700-ND
Chip Resistor - Surface Mount MMB02070C2269FB700-ND
22.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20 Temperature Coefficient: ±1200ppm/°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet
22.6ohm 350V Resistor - 52-MMB02070C2269FB700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22.6ohm 350V Resistor
52-MMB02070C2269FB700
22.6ohm 350V Resistor 52-MMB02070C2269FB700
MELF Resistors 1watt 22.6ohm 1% 0207 MELF 350V 50ppm Product overview: MMB02070C2269FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22.6ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.6ohm, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2269FB70 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1watt 22.6ohm 1% 0207 MELF 350V 50ppm Product overview: MMB02070C2269FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22.6ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.6ohm, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2269FB700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number MMB02070C2269FB700-ND 52-MMB02070C2269FB700
Product Name Chip Resistor - Surface Mount Connectors,Interconnects 22.6ohm 350V Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Wirewound
Mounting / Packaging MELF, 0207
Resistance Range 22.6 ohms 45000 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details