22.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors MMB 0207-50 1% B2 22R6 Product overview: MMB02070C2269FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2269FB20
Win Source Part Number: 1382916-MMB02070C226
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 22.6 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MMB02070C2269FB200-ND | 52-MMB02070C2269FB200 | 1382916-MMB02070C2269FB200 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0207 | ||
| Resistance Range | 22.6 ohms | 22.6 ohms | 22.6 ohms |