Vishay Intertechnology, Inc. Connectors,Interconnects MMB02070C2218FB200

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Features: Bootstrap Circuit, Diode Emulation Product Type: Passive, Cold Plate Resistance (Ohms): 5 Tolerance: ±20% Voltage Rating: 600V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Features: Bootstrap Circuit, Diode Emulation Product Type: Passive, Cold Plate Resistance (Ohms): 5 Tolerance: ±20% Voltage Rating: 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Features: Bootstrap Circuit, Diode Emulation Product Type: Passive, Cold Plate Resistance (Ohms): 5 Tolerance: ±20% Voltage Rating: 600V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Length: 0.50' (152.4mm)
Features: Bootstrap Circuit, Diode Emulation
Product Type: Passive, Cold Plate
Resistance (Ohms): 5
Tolerance: ±20%
Voltage Rating: 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details