RES SMD 22.1K OHM 1% 1W 0207
22.1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 22.1K OHM 1% 1W 0207
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-MMB02070C2212FB200DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0207 |
| Tolerance | 1 +/- % |