Vishay Precision Group 1W 300V Resistor MMB02070C2208FB200

Description
MELF Resistors 1W 2.2ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2208FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2208FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 2.2ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2208FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2208FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C2208FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2208FB200
1W 300V Resistor 52-MMB02070C2208FB200
MELF Resistors 1W 2.2ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2208FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2208FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 2.2ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2208FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2208FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-2.2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-2.2BDKR-ND
Chip Resistor - Surface Mount MMB-2.2BDKR-ND
2.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-2.2BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-2.2BCT-ND
Chip Resistor - Surface Mount MMB-2.2BCT-ND
2.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-2.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-2.2BTR-ND
Chip Resistor - Surface Mount MMB-2.2BTR-ND
2.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974446-MMB02070C2208FB200
Resistors - Chip Resistor - Surface Mount 974446-MMB02070C2208FB200
Win Source Part Number: 974446-MMB02070C2208 FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMB-2.2BTR,MMB-2.2DK R-ND,MMB-2.2TR,MMB-2 .2BDKR,MMB-2.2DKR,MM B-2.2CT-ND,MMB-2.2CT ,MMB-2.2TR-ND,MMB-2. 2BCT

Win Source Part Number: 974446-MMB02070C2208FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMB-2.2BTR,MMB-2.2DKR-ND,MMB-2.2TR,MMB-2.2BDKR,MMB-2.2DKR,MMB-2.2CT-ND,MMB-2.2CT,MMB-2.2TR-ND,MMB-2.2BCT

Buy Now Datasheet
Surface Mount Resistors - 6787986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787986
Surface Mount Resistors 6787986
Vishay MMB02070C2208FB200

Vishay MMB02070C2208FB200

Supplier's Site
Surface Mount Resistors - 6787986P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787986P
Surface Mount Resistors 6787986P
Vishay MMB02070C2208FB200

Vishay MMB02070C2208FB200

Supplier's Site
Surface Mount Resistors - 1804158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804158
Surface Mount Resistors 1804158
Vishay MMB02070C2208FB200

Vishay MMB02070C2208FB200

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4475 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4475
Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4475
Surface Mount MELF Resistor, MMB 0207 Series, 2.2 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 2.2 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C2208FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C2208FB200
Chip Resistor - Surface Mount MMB02070C2208FB200
RES SMD 2.2 OHM 1% 1W 0207

RES SMD 2.2 OHM 1% 1W 0207

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MMB02070C2208FB200 MMB-2.2BDKR-ND 974446-MMB02070C2208FB200 6787986 6787986P 1804158 19J4475 MMB02070C2208FB200
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details