Vishay Precision Group Chip Resistor - Surface Mount MMB02070C2204FB200

Description
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1507-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1507-6-ND
Chip Resistor - Surface Mount 749-1507-6-ND
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1507-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1507-1-ND
Chip Resistor - Surface Mount 749-1507-1-ND
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1507-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1507-2-ND
Chip Resistor - Surface Mount 749-1507-2-ND
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4474
Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4474
Surface Mount MELF Resistor, MMB 0207 Series, 2.2 Mohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 2.2 Mohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1507-6-ND 19J4474
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573132 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details