MELF Resistors 1W 220Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2203FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2203FB20
220 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
220 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
220 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMB02070C2203FB200
Surface Mount MELF Resistor, MMB 0207 Series, 220 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
RES, AEC-Q200, THIN FILM, 220K, 1%, 0207; Resistance:220kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070C2203FB200 | MMB-220KBTR-ND | 6787974 | 6787974P | 1804157 | 19J4473 | 12AC1720 |
| Product Name | 1W 300V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Melf Resistor, Mmb 0207 Series, 220 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay | Res, Aec-Q200, Thin Film, 220K, 1%, 0207; Resistance Vishay |
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Operating DC Voltage | 200 volts | 350 volts | |||||
| Operating AC Voltage | 200 volts | 350 volts |