Vishay Precision Group 1W 300V Resistor MMB02070C2202FB200

Description
MELF Resistors 1W 22Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2202FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2202FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 22Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2202FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2202FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C2202FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2202FB200
1W 300V Resistor 52-MMB02070C2202FB200
MELF Resistors 1W 22Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2202FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2202FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 22Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2202FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2202FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
973684-MMB02070C2202FB200
Resistors - Chip Resistor - Surface Mount 973684-MMB02070C2202FB200
Win Source Part Number: 973684-MMB02070C2202 FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMB-22.0KBDKR,MMB-22 .0KBCT,MMB-22.0KBTR

Win Source Part Number: 973684-MMB02070C2202FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMB-22.0KBDKR,MMB-22.0KBCT,MMB-22.0KBTR

Buy Now Datasheet
Surface Mount Resistors - 6787970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787970
Surface Mount Resistors 6787970
Vishay MMB02070C2202FB200

Vishay MMB02070C2202FB200

Supplier's Site
Surface Mount Resistors - 1804156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804156
Surface Mount Resistors 1804156
Vishay MMB02070C2202FB200

Vishay MMB02070C2202FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB-22.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-22.0KBTR-ND
Chip Resistor - Surface Mount MMB-22.0KBTR-ND
22 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-22.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-22.0KBDKR-ND
Chip Resistor - Surface Mount MMB-22.0KBDKR-ND
22 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-22.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-22.0KBCT-ND
Chip Resistor - Surface Mount MMB-22.0KBCT-ND
22 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res Thin Film 0207(2309) 22K Ohm 1% 2/5W ±50ppm/°C Conformal Melf SMD Blister T/R - 878-MMB02070C2202FB200 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0207(2309) 22K Ohm 1% 2/5W ±50ppm/°C Conformal Melf SMD Blister T/R
878-MMB02070C2202FB200
Res Thin Film 0207(2309) 22K Ohm 1% 2/5W ±50ppm/°C Conformal Melf SMD Blister T/R 878-MMB02070C2202FB200
Res Thin Film 0207(2309) 22K Ohm 1% 2/5W ±50ppm/°C Conformal Melf SMD Blister T/R

Res Thin Film 0207(2309) 22K Ohm 1% 2/5W ±50ppm/°C Conformal Melf SMD Blister T/R

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 22 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 22 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4472
Surface Mount Melf Resistor, Mmb 0207 Series, 22 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4472
Surface Mount MELF Resistor, MMB 0207 Series, 22 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 22 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 22K, 1%, 0207; Resistance Vishay - 12AC1719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 22K, 1%, 0207; Resistance Vishay
12AC1719
Res, Aec-Q200, Thin Film, 22K, 1%, 0207; Resistance Vishay 12AC1719
RES, AEC-Q200, THIN FILM, 22K, 1%, 0207; Resistance:22kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 22K, 1%, 0207; Resistance:22kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C2202FB200 973684-MMB02070C2202FB200 6787970 1804156 MMB-22.0KBTR-ND 878-MMB02070C2202FB200 19J4472 12AC1719
Product Name 1W 300V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res Thin Film 0207(2309) 22K Ohm 1% 2/5W ±50ppm/°C Conformal Melf SMD Blister T/R Surface Mount Melf Resistor, Mmb 0207 Series, 22 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 22K, 1%, 0207; Resistance Vishay
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 350 volts 350 volts
Operating AC Voltage 200 volts 300 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers