MELF Resistors 1W 2.2Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2201FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2201FB20
Vishay MMB02070C2201FB200
2.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMB 0207 Series, 2.2 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 2.2K OHM 1% 1W 0207
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MMB02070C2201FB200 | 6787964 | 6787964P | 1804155 | MMB-2.20KBCT-ND | 19J4471 | MMB02070C2201FB200 |
| Product Name | 1W 300V Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmb 0207 Series, 2.2 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Operating DC Voltage | 350 volts | ||||||
| Operating AC Voltage | 350 volts |