Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6
Temperature Coefficient: Y6P
MELF Resistors 1W 220ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2200FB20
Vishay MMB02070C2200FB200
220 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
220 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
220 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMB 0207 Series, 220 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 220 OHM 1% 1W 0207
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MMB02070C2200FB200 | 6787961 | 6787961P | 1804154 | MMB-220BDKR-ND | 19J4470 | MMB02070C2200FB200 | |
| Product Name | Connectors,Interconnects | 1W 300V Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmb 0207 Series, 220 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Thin film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | |
| Resistance Range | 5 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms | |||
| Tolerance | 20 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Power Rating | 30 watts | 0.4000 watts | 1 watts | 1 watts | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |