Vishay Precision Group 1W 200V Resistor MMB02070C2009FB200

Description
MELF Resistors 1W 20ohms 1% 0207 MELF 200V 50ppm Product overview: MMB02070C2009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2009FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 20ohms 1% 0207 MELF 200V 50ppm Product overview: MMB02070C2009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2009FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 200V Resistor - 52-MMB02070C2009FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 200V Resistor
52-MMB02070C2009FB200
1W 200V Resistor 52-MMB02070C2009FB200
MELF Resistors 1W 20ohms 1% 0207 MELF 200V 50ppm Product overview: MMB02070C2009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2009FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 20ohms 1% 0207 MELF 200V 50ppm Product overview: MMB02070C2009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2009FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C2009FB200
885283-MMB02070C2009FB200
Chip Resistor - Surface Mount - MMB02070C2009FB200 885283-MMB02070C2009FB200
Manufacturer: Vishay Win Source Part Number: 885283-MMB02070C2009 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 20 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMB02070C2009FB200-N D, 749-1380-1, 749-1380-6, 749-1380-2

Manufacturer: Vishay
Win Source Part Number: 885283-MMB02070C2009FB200
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 20 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMB02070C2009FB200-ND, 749-1380-1, 749-1380-6, 749-1380-2

Buy Now Datasheet
Through Hole Resistors - 126302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
126302
Through Hole Resistors 126302
Vishay MMB02070C2009FB200

Vishay MMB02070C2009FB200

Supplier's Site
Through Hole Resistors - 126302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
126302P
Through Hole Resistors 126302P
Melf Thin Film 0207 20R

Melf Thin Film 0207 20R

Supplier's Site
Chip Resistor - Surface Mount - 749-1380-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1380-2-ND
Chip Resistor - Surface Mount 749-1380-2-ND
20 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1380-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1380-1-ND
Chip Resistor - Surface Mount 749-1380-1-ND
20 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1380-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1380-6-ND
Chip Resistor - Surface Mount 749-1380-6-ND
20 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 20R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7513
Res, 20R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7513
RES, 20R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 20R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C2009FB200 885283-MMB02070C2009FB200 126302 749-1380-2-ND 84AH7513
Product Name 1W 200V Resistor Chip Resistor - Surface Mount - MMB02070C2009FB200 Through Hole Resistors Chip Resistor - Surface Mount Res, 20R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details