MELF Resistors 1W 2ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2008FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2008FB20
2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, AEC-Q200, 2OHM, MELF 0207, 0.4W ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 667740 | 52-MMB02070C2008FB200 | 749-MMB02070C2008FB200TR-ND | 33AK3380 |
| Product Name | Surface Mount Resistors | 1W 300V Resistor | Chip Resistor - Surface Mount | Res, Aec-Q200, 2Ohm, Melf 0207, 0.4W Rohs Compliant Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0207 | MELF, 0207 | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | |
| Tolerance | 0.0100 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts |