Vishay Precision Group 1W 300V Resistor MMB02070C2002FB200

Description
MELF Resistors 1W 20Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2002FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2002FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 20Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2002FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2002FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C2002FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2002FB200
1W 300V Resistor 52-MMB02070C2002FB200
MELF Resistors 1W 20Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2002FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2002FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 20Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2002FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2002FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2002FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2002FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C2002FB200CT-ND
20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2002FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2002FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C2002FB200DKR-ND
20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2002FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2002FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C2002FB200TR-ND
20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787952
Surface Mount Resistors 6787952
Vishay MMB02070C2002FB200

Vishay MMB02070C2002FB200

Supplier's Site
Surface Mount Resistors - 1804390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804390
Surface Mount Resistors 1804390
Vishay MMB02070C2002FB200

Vishay MMB02070C2002FB200

Supplier's Site
Surface Mount Resistors - 1688259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688259
Surface Mount Resistors 1688259
Vishay MMB02070C2002FB200

Vishay MMB02070C2002FB200

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1127065-MMB02070C2002FB200
Resistors - Chip Resistor - Surface Mount 1127065-MMB02070C2002FB200
Win Source Part Number: 1127065-MMB02070C200 2FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): MMB 02070C2002FB200; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-MMB02070C2002FB2 00TR,749-MMB02070C20 02FB200DKR,MMB02070C 2002FB200-ND,749-MMB 02070C2002FB200CT

Win Source Part Number: 1127065-MMB02070C2002FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): MMB 02070C2002FB200;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-MMB02070C2002FB200TR,749-MMB02070C2002FB200DKR,MMB02070C2002FB200-ND,749-MMB02070C2002FB200CT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C2002FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C2002FB200
Resistors - Chip Resistor - Surface Mount MMB02070C2002FB200
RES SMD 20K OHM 1% 1W 0207

RES SMD 20K OHM 1% 1W 0207

Supplier's Site
Res, Aec-Q200, 20Kohm, Melf 0207, 0.4W Rohs Compliant Vishay - 33AK3377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20Kohm, Melf 0207, 0.4W Rohs Compliant Vishay
33AK3377
Res, Aec-Q200, 20Kohm, Melf 0207, 0.4W Rohs Compliant Vishay 33AK3377
RES, AEC-Q200, 20KOHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

RES, AEC-Q200, 20KOHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C2002FB200 749-MMB02070C2002FB200CT-ND 6787952 1804390 1127065-MMB02070C2002FB200 MMB02070C2002FB200 33AK3377
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 20Kohm, Melf 0207, 0.4W Rohs Compliant Vishay
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details