Vishay Precision Group Surface Mount Resistors MMB02070C2001FB200

Description
Vishay MMB02070C2001FB200
Request a Quote Datasheet
Description
Vishay MMB02070C2001FB200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787958
Surface Mount Resistors 6787958
Vishay MMB02070C2001FB200

Vishay MMB02070C2001FB200

Supplier's Site
Surface Mount Resistors - 6787958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787958P
Surface Mount Resistors 6787958P
Vishay MMB02070C2001FB200

Vishay MMB02070C2001FB200

Supplier's Site
Surface Mount Resistors - 1688260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688260
Surface Mount Resistors 1688260
Vishay MMB02070C2001FB200

Vishay MMB02070C2001FB200

Supplier's Site
Surface Mount Resistors - 1804399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804399
Surface Mount Resistors 1804399
Vishay MMB02070C2001FB200

Vishay MMB02070C2001FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C2001FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2001FB200
1W 300V Resistor 52-MMB02070C2001FB200
MELF Resistors 1W 2Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2001FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2001FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 2Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2001FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2001FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1379-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1379-2-ND
Chip Resistor - Surface Mount 749-1379-2-ND
2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1379-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1379-1-ND
Chip Resistor - Surface Mount 749-1379-1-ND
2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1379-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1379-6-ND
Chip Resistor - Surface Mount 749-1379-6-ND
2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1151102-MMB02070C2001FB200
Resistors - Chip Resistor - Surface Mount 1151102-MMB02070C2001FB200
Win Source Part Number: 1151102-MMB02070C200 1FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): MMB 02070C2001FB200; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1379-6,749-1379- 2,MMB02070C2001FB200 -ND,749-1379-1,2266- MMB02070C2001FB200

Win Source Part Number: 1151102-MMB02070C2001FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): MMB 02070C2001FB200;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1379-6,749-1379-2,MMB02070C2001FB200-ND,749-1379-1,2266-MMB02070C2001FB200

Buy Now Datasheet
Res, 2K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7512
Res, 2K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7512
RES, 2K, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787958 6787958P 1688260 52-MMB02070C2001FB200 749-1379-2-ND 1151102-MMB02070C2001FB200 84AH7512
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 1W 300V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207 MELF, 0207
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Power Rating 0.4000 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details