Vishay Precision Group Chip Resistor - Surface Mount - MMB02070C1809FB200 MMB02070C1809FB200

Description
Manufacturer: Vishay Win Source Part Number: 885282-MMB02070C1809 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1500-1, 749-1500-2, 749-1500-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885282-MMB02070C1809 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1500-1, 749-1500-2, 749-1500-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C1809FB200
885282-MMB02070C1809FB200
Chip Resistor - Surface Mount - MMB02070C1809FB200 885282-MMB02070C1809FB200
Manufacturer: Vishay Win Source Part Number: 885282-MMB02070C1809 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1500-1, 749-1500-2, 749-1500-6

Manufacturer: Vishay
Win Source Part Number: 885282-MMB02070C1809FB200
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1500-1, 749-1500-2, 749-1500-6

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C1809FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1809FB200
1W 300V Resistor 52-MMB02070C1809FB200
MELF Resistors 1W 18ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1809FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1809FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 18ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1809FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1809FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1500-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1500-2-ND
Chip Resistor - Surface Mount 749-1500-2-ND
18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1500-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1500-1-ND
Chip Resistor - Surface Mount 749-1500-1-ND
18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1500-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1500-6-ND
Chip Resistor - Surface Mount 749-1500-6-ND
18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787946
Surface Mount Resistors 6787946
Vishay MMB02070C1809FB200

Vishay MMB02070C1809FB200

Supplier's Site
Surface Mount Resistors - 6787946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787946P
Surface Mount Resistors 6787946P
Vishay MMB02070C1809FB200

Vishay MMB02070C1809FB200

Supplier's Site
Surface Mount Resistors - 1804152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804152
Surface Mount Resistors 1804152
Vishay MMB02070C1809FB200

Vishay MMB02070C1809FB200

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 18 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 98H1935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 18 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
98H1935
Surface Mount Melf Resistor, Mmb 0207 Series, 18 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 98H1935
Surface Mount MELF Resistor, MMB 0207 Series, 18 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 18 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 885282-MMB02070C1809FB200 52-MMB02070C1809FB200 749-1500-2-ND 6787946 6787946P 1804152 98H1935
Product Name Chip Resistor - Surface Mount - MMB02070C1809FB200 1W 300V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mmb 0207 Series, 18 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers