Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount MMB02070C1803FB700

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327344-MMB02070C180 3FB700 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Standard Package: 7,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 180 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0207 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327344-MMB02070C180 3FB700 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Standard Package: 7,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 180 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0207 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327344-MMB02070C1803FB700 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327344-MMB02070C1803FB700
Resistors - Chip Resistor - Surface Mount 1327344-MMB02070C1803FB700
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327344-MMB02070C180 3FB700 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Standard Package: 7,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 180 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0207 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327344-MMB02070C1803FB700
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Standard Package: 7,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 180 kOhms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0207
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C1803FB700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C1803FB700CT-ND
Chip Resistor - Surface Mount 749-MMB02070C1803FB700CT-ND
RES 180K OHM 1% 1W MELF 0207

RES 180K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C1803FB700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C1803FB700DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C1803FB700DKR-ND
RES 180K OHM 1% 1W MELF 0207

RES 180K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C1803FB700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C1803FB700TR-ND
Chip Resistor - Surface Mount 749-MMB02070C1803FB700TR-ND
180 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

180 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1327344-MMB02070C1803FB700 749-MMB02070C1803FB700CT-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 180000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details