Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches MMB02070C1803FB200

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23) Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23) Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23) Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Output Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737ARZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5061 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -12 volts
Input Voltage -113 to -170 volts
View Details
2 suppliers