Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127849-MMB02070C162
Tolerance: 1 %
Operating Supply Voltage: 300 V
Resistance: 162 Ω
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127849-MMB02070C1620FB200 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMB02070C1620FB200 |