Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079361-MMB02070C160
Packaging: Tape and Reel
Length: 5.8 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 300 V
Composition: Metal Film, Mini-Melf-resistor, Thin Film
Resistance: 16 Ω
Diameter: 2.2 mm
Categories: OEM Parts(M-N)
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079361-MMB02070C1609FB200 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMB02070C1609FB200 |