Vishay Precision Group 1W 300V Resistor MMB02070C1509FB200

Description
MELF Resistors 1W 15ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1509FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1509FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 15ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1509FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1509FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C1509FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1509FB200
1W 300V Resistor 52-MMB02070C1509FB200
MELF Resistors 1W 15ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1509FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1509FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 15ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1509FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1509FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326932-MMB02070C1509FB200 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326932-MMB02070C1509FB200
Resistors - Chip Resistor - Surface Mount 1326932-MMB02070C1509FB200
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326932-MMB02070C150 9FB200 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0207 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMB-15.0BTR,MMB-15.0 BCT,MMB-15.0BDKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326932-MMB02070C1509FB200
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 Ohms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0207
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: MMB-15.0BTR,MMB-15.0BCT,MMB-15.0BDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-15.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-15.0BCT-ND
Chip Resistor - Surface Mount MMB-15.0BCT-ND
15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-15.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-15.0BDKR-ND
Chip Resistor - Surface Mount MMB-15.0BDKR-ND
15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-15.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-15.0BTR-ND
Chip Resistor - Surface Mount MMB-15.0BTR-ND
15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787920
Surface Mount Resistors 6787920
Vishay MMB02070C1509FB200

Vishay MMB02070C1509FB200

Supplier's Site
Surface Mount Resistors - 6787920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787920P
Surface Mount Resistors 6787920P
Vishay MMB02070C1509FB200

Vishay MMB02070C1509FB200

Supplier's Site
Surface Mount Resistors - 1804149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804149
Surface Mount Resistors 1804149
Vishay MMB02070C1509FB200

Vishay MMB02070C1509FB200

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 15 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 98H1934 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 15 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
98H1934
Surface Mount Melf Resistor, Mmb 0207 Series, 15 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 98H1934
Surface Mount MELF Resistor, MMB 0207 Series, 15 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 15 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C1509FB200 1326932-MMB02070C1509FB200 MMB-15.0BCT-ND 6787920 6787920P 1804149 98H1934
Product Name 1W 300V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mmb 0207 Series, 15 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details