Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C1508FB700

Description
1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB02070C1508FB700-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB02070C1508FB700-ND
Chip Resistor - Surface Mount MMB02070C1508FB700-ND
1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C1508FB700 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1508FB700
Chip Resistor - Surface Mount MMB02070C1508FB700
RES SMD 1.5 OHM 1% 1W 0207

RES SMD 1.5 OHM 1% 1W 0207

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1508FB700
Chip Resistor - Surface Mount MMB02070C1508FB700
RES SMD 1.5 OHM 1% 1W 0207

RES SMD 1.5 OHM 1% 1W 0207

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number MMB02070C1508FB700-ND MMB02070C1508FB700 MMB02070C1508FB700
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers