Vishay Precision Group Surface Mount Resistors MMB02070C1508FB200

Description
Vishay MMB02070C1508FB200
Request a Quote Datasheet
Description
Vishay MMB02070C1508FB200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787927
Surface Mount Resistors 6787927
Vishay MMB02070C1508FB200

Vishay MMB02070C1508FB200

Supplier's Site
Surface Mount Resistors - 6787927P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787927P
Surface Mount Resistors 6787927P
Vishay MMB02070C1508FB200

Vishay MMB02070C1508FB200

Supplier's Site
Surface Mount Resistors - 1804150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804150
Surface Mount Resistors 1804150
Vishay MMB02070C1508FB200

Vishay MMB02070C1508FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB-1.5BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.5BTR-ND
Chip Resistor - Surface Mount MMB-1.5BTR-ND
1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-1.5BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.5BCT-ND
Chip Resistor - Surface Mount MMB-1.5BCT-ND
1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-1.5BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.5BDKR-ND
Chip Resistor - Surface Mount MMB-1.5BDKR-ND
1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C1508FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1508FB200
1W 300V Resistor 52-MMB02070C1508FB200
MELF Resistors 1W 1.5ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1508FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1508FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 1.5ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1508FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1508FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Ohm, 400 Mw, 1%, Metal Film Vishay - 54R3121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Ohm, 400 Mw, 1%, Metal Film Vishay
54R3121
Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Ohm, 400 Mw, 1%, Metal Film Vishay 54R3121
Surface Mount MELF Resistor, MMB 0207 Series, 1.5 ohm, 400 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMB 0207 Series, 1.5 ohm, 400 mW, 1%, Metal Film

Supplier's Site
Res, Aec-Q200, Thin Film, 1R5, 1%, 0207; Resistance Vishay - 12AC1717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1R5, 1%, 0207; Resistance Vishay
12AC1717
Res, Aec-Q200, Thin Film, 1R5, 1%, 0207; Resistance Vishay 12AC1717
RES, AEC-Q200, THIN FILM, 1R5, 1%, 0207; Resistance:1.5ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1R5, 1%, 0207; Resistance:1.5ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 83H0046 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
83H0046
Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 83H0046
Surface Mount MELF Resistor, MMB 0207 Series, 1.5 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 1.5 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787927 6787927P 1804150 MMB-1.5BTR-ND 52-MMB02070C1508FB200 54R3121 12AC1717 83H0046
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 1W 300V Resistor Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Ohm, 400 Mw, 1%, Metal Film Vishay Res, Aec-Q200, Thin Film, 1R5, 1%, 0207; Resistance Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207 MELF, 0207 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 0.4000 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details